The Vishay Schottky Rectifier, part number 32C8958, is designed for general-purpose applications requiring low forward voltage drop and fast switching capabilities. It features a maximum reverse voltage of 50 V and a forward continuous current rating of 200 mA, with a repetitive peak forward current of 500 mA for short durations. The diode is housed in a MiniMELF (SOD-80) package, weighing approximately 31 mg, and is available in tape and reel packaging options. Thermally, the device can operate within a junction temperature range of -65 °C to +125 °C and has a power dissipation limit of 200 mW. The thermal resistance from junction to ambient air is specified at 300 K/W. The forward voltage drop varies with current, reaching up to 900 mV at 100 mA. Additionally, the diode exhibits low leakage current of 5 OºA at 40 V reverse voltage, making it suitable for applications where minimal power loss is critical. This diode is particularly effective for protecting MOS devices and is suitable for steering, biasing, and coupling applications in low logic level circuits.
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 079475-BAS86-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 8pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Diode Small Signal Schottky 50V 0.2A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAS86-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS86-GS18 can be used for catalog matching and distributor lookup.
DIODE SCHOT 50V 200MA SOD80
Schottky Diodes & Rectifiers 50 Volt 200mA 500 mA IFRM
Schottky Rectifier; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | BAS86-GS18GITR-ND | 079475-BAS86-GS18 | 280-BAS86-GS18 | BAS86-GS18 | BAS86-GS18 | 32C8958 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS86-GS18 | Schottky 50V 0.2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier; Diode Configuration Vishay |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | MiniMELF; MELF; SOD-80 | SOD-80; SOD-80 | ||
| VF | 0.9000 volts | 0.9000 volts |