Vishay Precision Group Diodes, Rectifiers - Single - BAS86-GS08 BAS86-GS08

Description
Manufacturer: Vishay Win Source Part Number: 850450-BAS86-GS08 Series: Automotive, AEC-Q101 Features: Diode 50 V Package: Reel - TR Family Name: BAS86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS86-GS08GITR, BAS86-GS08GICT-ND, 112-BAS86-GS08CT, 112-BAS86-GS08TR, BAS86-GS08GITR-ND, BAS86-GS08-ND, BAS86-GS08GICT, 112-BAS86-GS08DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850450-BAS86-GS08 Series: Automotive, AEC-Q101 Features: Diode 50 V Package: Reel - TR Family Name: BAS86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS86-GS08GITR, BAS86-GS08GICT-ND, 112-BAS86-GS08CT, 112-BAS86-GS08TR, BAS86-GS08GITR-ND, BAS86-GS08-ND, BAS86-GS08GICT, 112-BAS86-GS08DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS86-GS08 - 850450-BAS86-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS86-GS08
850450-BAS86-GS08
Diodes, Rectifiers - Single - BAS86-GS08 850450-BAS86-GS08
Manufacturer: Vishay Win Source Part Number: 850450-BAS86-GS08 Series: Automotive, AEC-Q101 Features: Diode 50 V Package: Reel - TR Family Name: BAS86 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS86-GS08GITR, BAS86-GS08GICT-ND, 112-BAS86-GS08CT, 112-BAS86-GS08TR, BAS86-GS08GITR-ND, BAS86-GS08-ND, BAS86-GS08GICT, 112-BAS86-GS08DKR

Manufacturer: Vishay
Win Source Part Number: 850450-BAS86-GS08
Series: Automotive, AEC-Q101
Features: Diode 50 V
Package: Reel - TR
Family Name: BAS86
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS86-GS08GITR, BAS86-GS08GICT-ND, 112-BAS86-GS08CT, 112-BAS86-GS08TR, BAS86-GS08GITR-ND, BAS86-GS08-ND, BAS86-GS08GICT, 112-BAS86-GS08DKR

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003841
Schottky Diodes & Rectifiers 7003841
Vishay BAS86-GS08 Diode

Vishay BAS86-GS08 Diode

Supplier's Site
Single Diodes - 112-BAS86-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BAS86-GS08CT-ND
Single Diodes 112-BAS86-GS08CT-ND
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - 112-BAS86-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Diodes - 112-BAS86-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BAS86-GS08TR-ND
Single Diodes 112-BAS86-GS08TR-ND
Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF

Diode Schottky 50V 200mA Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Schottky 0.2A Diode and Rectifier - 280-BAS86-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A Diode and Rectifier
280-BAS86-GS08
Schottky 0.2A Diode and Rectifier 280-BAS86-GS08
Rectifier Diode, Schottky, 1 Element, 0.2A, Silicon, DO-213AA, GLASS, MINIMELF-2 Product overview: BAS86-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS86-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, Silicon, DO-213AA, GLASS, MINIMELF-2 Product overview: BAS86-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS86-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, Single, 50V; Diode Configuration Vishay - 06AC5772 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, Single, 50V; Diode Configuration Vishay
06AC5772
Diode, Schottky, Aec-Q101, Single, 50V; Diode Configuration Vishay 06AC5772
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 50V; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:-; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, SINGLE, 50V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):200mA; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm Max:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 50V, 0.2A, Sod-80; Diode Configuration Vishay - 06AC5771 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 50V, 0.2A, Sod-80; Diode Configuration Vishay
06AC5771
Schottky Diode, 50V, 0.2A, Sod-80; Diode Configuration Vishay 06AC5771
SCHOTTKY DIODE, 50V, 0.2A, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:500mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 50V, 0.2A, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:500mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Single Diodes - BAS86-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS86-GS08
Single Diodes BAS86-GS08
DIODE SCHOT 50V 200MA SOD80

DIODE SCHOT 50V 200MA SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS86-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS86-GS08
Discrete Semiconductor Products - Diodes - Rectifiers BAS86-GS08
DIODE SCHOT 50V 200MA SOD80

DIODE SCHOT 50V 200MA SOD80

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS86-GS08
Schottky Diodes & Rectifiers BAS86-GS08
Schottky Diodes & Rectifiers 50 Volt 200mA 500 mA IFRM

Schottky Diodes & Rectifiers 50 Volt 200mA 500 mA IFRM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 850450-BAS86-GS08 7003841 112-BAS86-GS08CT-ND 280-BAS86-GS08 06AC5772 06AC5771 BAS86-GS08 BAS86-GS08 BAS86-GS08
Product Name Diodes, Rectifiers - Single - BAS86-GS08 Schottky Diodes & Rectifiers Single Diodes Schottky 0.2A Diode and Rectifier Diode, Schottky, Aec-Q101, Single, 50V; Diode Configuration Vishay Schottky Diode, 50V, 0.2A, Sod-80; Diode Configuration Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package Minimelf Tape and Reel SOD-80; SOD-80
RoHS Compliant RoHS RoHS RoHS RoHS
trr 5 ns 5 ns
Tj 125 C (257 F) -65 C (-85 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data