Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAS85-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS85-GS18 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802444-BAS85-GS18
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: SOD-80 MiniMELF
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Capacitance at Vr, F: 10pF at 1V, 1MHz
Part Number Series: BAS85
DIODE SCHOT 30V 200MA SOD80
Schottky Rectifier; Repetitive Peak Reverse Voltage:30V; Average Forward Current:100mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 30 Volt 200mA 600 mA IFSM
DIODE SCHOT 30V 200MA SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-BAS85-GS18 | BAS85-GS18GICT-ND | 802444-BAS85-GS18 | BAS85-GS18 | 20H1167 | BAS85-GS18 | BAS85-GS18 |
| Product Name | Schottky 30V 0.2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS85-GS18 | Single Diodes | Schottky Rectifier; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-80; SOD-80 | SOD-80; Mini MELF (SOD-80) | MiniMELF; MELF; SOD-80 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |