Vishay Precision Group Schottky Rectifier, 200Ma, 30V, Sod-80, Full Reel; Diode Configuration Vishay BAS85-GS08.

Description
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-80 RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-80 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 200Ma, 30V, Sod-80, Full Reel; Diode Configuration Vishay - 27AC0748 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-80, Full Reel; Diode Configuration Vishay
27AC0748
Schottky Rectifier, 200Ma, 30V, Sod-80, Full Reel; Diode Configuration Vishay 27AC0748
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-80 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-80, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-80 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 27AC0748
Product Name Schottky Rectifier, 200Ma, 30V, Sod-80, Full Reel; Diode Configuration Vishay
Rectifier Configuration / Technology Schottky
Package SOD-80; SOD-80
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050411 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523
RoHS Compliant RoHS
View Details
5 suppliers