SCHOTTKY DIODES SOD80 MINIMELF-E2 - Tape and Reel Product overview: BAS83-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS83-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 863469-BAS83-GS18
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-80 MiniMELF
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS83
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Schottky Diodes & Rectifiers 60 Volt 30mA 500 mA IFSM
DIODE SCHOT 60V 30MA SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAS83-GS18 | 863469-BAS83-GS18 | BAS83-GS18-ND | BAS83-GS18 | BAS83-GS18 |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - BAS83-GS18 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | SOD-80; SOD-80 | ||
| RoHS Compliant | RoHS | ||||
| IO | 0.0300 amps |