Vishay BAS83-GS08 Schottky Diode
Vishay BAS83-GS08 Schottky Diode
Vishay BAS83-GS08 Schottky Diode
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 039558-BAS83-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 60V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Schottky Diode, 60V, 30mA, 500mA Surge, 125°C, SMD Product overview: BAS83-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 30mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 30mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS83-GS08 can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE, 60V, 0.03A, SOD-80; Diode Configuration:Single
DIODE SCHOT 60V 30MA SOD80
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 7102746 | 7102746P | 112-BAS83-GS08CT-ND | 039558-BAS83-GS08 | 280-BAS83-GS08 | 60AC3525 | BAS83-GS08 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - BAS83-GS08 | Schottky SMD 60V 30mA Diode and Rectifier | Schottky Diode, 60V, 0.03A, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | Minimelf | MiniMELF; MiniMELF | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | MiniMELF; MELF; SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | |||
| Life Cycle Stage | Active | Active |