Manufacturer: Vishay
Win Source Part Number: 1022127-BAS82-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Metering, Power Management, Portable Devices
Diode Schottky 50V 30mA (DC) Surface Mount SOD-80 MiniMELF
Schottky Diodes & Rectifiers 50 Volt 30mA 500 mA IFSM Product overview: BAS82-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 500 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 500 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS82-GS18 can be used for catalog matching and distributor lookup.
DIODE SCHOT 50V 30MA SOD80
Schottky Diodes & Rectifiers 50 Volt 30mA 500 mA IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1022127-BAS82-GS18 | BAS82-GS18-ND | 280-BAS82-GS18 | BAS82-GS18 | BAS82-GS18 |
| Product Name | Diodes, Rectifiers - Single - BAS82-GS18 | Single Diodes | Schottky 30mA 500 mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | MiniMELF; MELF; SOD-80 | SOD-80; SOD-80 | |
| VF | 1 volts | 1 volts |