Diode Schottky 50V 30mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 30mA (DC) Surface Mount SOD-80 MiniMELF
Diode Schottky 50V 30mA (DC) Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 095164-BAS82-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 50 Volt 30mA 500 mA IFSM Product overview: BAS82-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 500 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 500 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS82-GS08 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 50 Volt 30mA 500 mA IFSM
DIODE SCHOT 50V 30MA SOD80
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-BAS82-GS08DKR-ND | 095164-BAS82-GS08 | 280-BAS82-GS08 | BAS82-GS08 | BAS82-GS08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS82-GS08 | Schottky 30mA 500 mA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 |