Diode Small Signal Schottky 40V 0.03A 2-Pin Mini-MELF SOD-80 T/R Product overview: BAS81-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS81-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 010948-BAS81-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAS81
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Alternative Parts (Cross-Reference): 1N5711UR-1; JANS1N5711UR-1; CDS1N5711UR-1; CDLL5711T;
Introduction Date: May 03, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Diode Schottky 40V 30mA Surface Mount SOD-80 MiniMELF
Diode Schottky 40V 30mA Surface Mount SOD-80 MiniMELF
Diode Schottky 40V 30mA Surface Mount SOD-80 MiniMELF
Vishay BAS81-GS08 Diode
Vishay BAS81-GS08 Diode
Vishay BAS81-GS08 Diode
Schottky Diodes & Rectifiers 40 Volt 30mA 500 mA IFSM
DIODE SCHOT 40V 30MA SOD80
SCHOTTKY RECTIFIER, 30mA 40V SOD-80; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BAS81-GS08 | 010948-BAS81-GS08 | BAS81-GS08GICT-ND | 7003839 | 7003839P | BAS81-GS08 | BAS81-GS08 | 32C8949 |
| Product Name | Schottky 40V 0.03A Diode and Rectifier | Diodes, Rectifiers - Single - BAS81-GS08 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30Ma 40V Sod-80; Diode Configuration Vishay |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80; SOD-80 MiniMELF | Minimelf | MiniMELF; MiniMELF | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 0.0300 amps | |||||||
| Tj | -65 C (-85 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | ||||
| Life Cycle Stage | Active | Active |