Vishay Intertechnology, Inc. Diode Arrays BAS70-06-HE3-18

Description
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70-06-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-06-HE3-18 - 912833-BAS70-06-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-06-HE3-18
912833-BAS70-06-HE3-18
Diodes, Rectifiers - Arrays - BAS70-06-HE3-18 912833-BAS70-06-HE3-18
Manufacturer: Vishay Win Source Part Number: 912833-BAS70-06-HE3- 18 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-06-HE3-18GITR, BAS70-06-HE3-18GICT, BAS70-06-HE3-18-ND

Manufacturer: Vishay
Win Source Part Number: 912833-BAS70-06-HE3-18
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-06-HE3-18GITR, BAS70-06-HE3-18GICT, BAS70-06-HE3-18-ND

Buy Now Datasheet
Schottky 200mA Diode and Rectifier - 2085-BAS70-06-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200mA Diode and Rectifier
2085-BAS70-06-HE3-18
Schottky 200mA Diode and Rectifier 2085-BAS70-06-HE3-18
Schottky Diodes & Rectifiers 70 Volt 200mA Series AUTO Product overview: BAS70-06-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS70-06-HE3-18 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 70 Volt 200mA Series AUTO Product overview: BAS70-06-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS70-06-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays BAS70-06-HE3-18
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-06-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-06-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-06-HE3-18
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-06-HE3-18
Schottky Diodes & Rectifiers BAS70-06-HE3-18
Schottky Diodes & Rectifiers 70 Volt 200mA Series AUTO

Schottky Diodes & Rectifiers 70 Volt 200mA Series AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number BAS70-06-HE3-18GITR-ND 912833-BAS70-06-HE3-18 2085-BAS70-06-HE3-18 BAS70-06-HE3-18 BAS70-06-HE3-18 BAS70-06-HE3-18
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS70-06-HE3-18 Schottky 200mA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Anode Common Anode
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
Diode Type Schottky; Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Schottky
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data