Vishay Intertechnology, Inc. Schottky 200mA Diode and Rectifier BAS70-06-E3-18

Description
Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode Product overview: BAS70-06-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-06-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode Product overview: BAS70-06-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-06-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200mA Diode and Rectifier - 280-BAS70-06-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200mA Diode and Rectifier
280-BAS70-06-E3-18
Schottky 200mA Diode and Rectifier 280-BAS70-06-E3-18
Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode Product overview: BAS70-06-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-06-E3-18 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode Product overview: BAS70-06-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-06-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-06-E3-18 - 912832-BAS70-06-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-06-E3-18
912832-BAS70-06-E3-18
Diodes, Rectifiers - Arrays - BAS70-06-E3-18 912832-BAS70-06-E3-18
Manufacturer: Vishay Win Source Part Number: 912832-BAS70-06-E3-1 8 Features: Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-06-E3-18-ND, BAS70-06-E3-18GITR, BAS70-06-E3-18GIDKR, BAS70-06-E3-18GICT

Manufacturer: Vishay
Win Source Part Number: 912832-BAS70-06-E3-18
Features: Diode Array 1 Pair Common Anode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-06-E3-18-ND, BAS70-06-E3-18GITR, BAS70-06-E3-18GIDKR, BAS70-06-E3-18GICT

Buy Now Datasheet
Diode Arrays - BAS70-06-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-06-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-06-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-06-E3-18
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-06-E3-18
Schottky Diodes & Rectifiers BAS70-06-E3-18
Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode

Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-BAS70-06-E3-18 912832-BAS70-06-E3-18 BAS70-06-E3-18GIDKR-ND BAS70-06-E3-18 BAS70-06-E3-18
Product Name Schottky 200mA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS70-06-E3-18 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23-3
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data