Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Arrays BAS70-06-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324058-BAS70-06-E3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-06-E3-08CT,BAS 70-06-V-GS08CT-ND,BA S70-06-E3-08DKR,BAS7 0-06-V-GS08DKR,BAS70 -06-V-GS08,BAS70-06- V-GS08DKR-ND,BAS70-0 6-V-GS08TR-ND,BAS70- 06-V-GS08CT,BAS70-06 -V-GS08TR,BAS70-06-E 3-08TR,BAS7006VGS08 Base Product Number: BAS70 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324058-BAS70-06-E3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-06-E3-08CT,BAS 70-06-V-GS08CT-ND,BA S70-06-E3-08DKR,BAS7 0-06-V-GS08DKR,BAS70 -06-V-GS08,BAS70-06- V-GS08DKR-ND,BAS70-0 6-V-GS08TR-ND,BAS70- 06-V-GS08CT,BAS70-06 -V-GS08TR,BAS70-06-E 3-08TR,BAS7006VGS08 Base Product Number: BAS70 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324058-BAS70-06-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324058-BAS70-06-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324058-BAS70-06-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324058-BAS70-06-E3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-06-E3-08CT,BAS 70-06-V-GS08CT-ND,BA S70-06-E3-08DKR,BAS7 0-06-V-GS08DKR,BAS70 -06-V-GS08,BAS70-06- V-GS08DKR-ND,BAS70-0 6-V-GS08TR-ND,BAS70- 06-V-GS08CT,BAS70-06 -V-GS08TR,BAS70-06-E 3-08TR,BAS7006VGS08 Base Product Number: BAS70 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324058-BAS70-06-E3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-06-E3-08CT,BAS70-06-V-GS08CT-ND,BAS70-06-E3-08DKR,BAS70-06-V-GS08DKR,BAS70-06-V-GS08,BAS70-06-V-GS08DKR-ND,BAS70-06-V-GS08TR-ND,BAS70-06-V-GS08CT,BAS70-06-V-GS08TR,BAS70-06-E3-08TR,BAS7006VGS08
Base Product Number: BAS70
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 70V 0.2A SOT-23 Diode and Rectifier - 280-BAS70-06-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 0.2A SOT-23 Diode and Rectifier
280-BAS70-06-E3-08
Schottky 70V 0.2A SOT-23 Diode and Rectifier 280-BAS70-06-E3-08
Rectifier Diode Small Signal Schottky 70V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAS70-06-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-06-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 70V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAS70-06-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-06-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-06-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-06-E3-08
Diode Arrays BAS70-06-E3-08
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-06-E3-08
Schottky Diodes & Rectifiers BAS70-06-E3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Series

Schottky Diodes & Rectifiers 70 Volt 200mA Series

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-06-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-06-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-06-E3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Schottky Diode, 70V, 0.2A, Sot-23; Diode Configuration Vishay - 60AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 70V, 0.2A, Sot-23; Diode Configuration Vishay
60AC3524
Schottky Diode, 70V, 0.2A, Sot-23; Diode Configuration Vishay 60AC3524
SCHOTTKY DIODE, 70V, 0.2A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1kV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY DIODE, 70V, 0.2A, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1kV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay - 06X4376 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay
06X4376
Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay 06X4376
DIODE, SCHOTTKY, 200MA, 70V, SOT-23-3, FULL REEL; Diode Configuration:Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 70V, SOT-23-3, FULL REEL; Diode Configuration:Common Anode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1324058-BAS70-06-E3-08 280-BAS70-06-E3-08 BAS70-06-E3-08TR-ND BAS70-06-E3-08 BAS70-06-E3-08 BAS70-06-E3-08 60AC3524 06X4376
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky 70V 0.2A SOT-23 Diode and Rectifier Diode Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diode, 70V, 0.2A, Sot-23; Diode Configuration Vishay Diode, Schottky, 200Ma, 70V, Sot-23-3, Full Reel; Diode Configuration Vishay
Diode Type Schottky; Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.4100 volts 0.4100 volts 0.4100 volts 1000 volts 1 volts
VR 70 volts 70 volts
IR 0.1000 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data