Vishay Intertechnology, Inc. Automotive Schottky 70V 0.2A Diode and Rectifier BAS70-05-HE3-08

Description
Rectifier Diode Small Signal Schottky 70V 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAS70-05-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Small Signal Schottky 70V 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAS70-05-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 70V 0.2A Diode and Rectifier - 280-BAS70-05-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 70V 0.2A Diode and Rectifier
280-BAS70-05-HE3-08
Automotive Schottky 70V 0.2A Diode and Rectifier 280-BAS70-05-HE3-08
Rectifier Diode Small Signal Schottky 70V 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAS70-05-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 70V 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAS70-05-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-BAS70-05-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-05-HE3-08 - 912830-BAS70-05-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05-HE3-08
912830-BAS70-05-HE3-08
Diodes, Rectifiers - Arrays - BAS70-05-HE3-08 912830-BAS70-05-HE3-08
Manufacturer: Vishay Win Source Part Number: 912830-BAS70-05-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-05-HE3-08GICT, BAS70-05-HE3-08GICT- ND, 112-BAS70-05-HE3-08C T, 112-BAS70-05-HE3-08T R, BAS70-05-HE3-08GITR- ND, BAS70-05-HE3-08GITR, BAS70-05-HE3-08-ND, 112-BAS70-05-HE3-08D KR

Manufacturer: Vishay
Win Source Part Number: 912830-BAS70-05-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-05-HE3-08GICT, BAS70-05-HE3-08GICT-ND, 112-BAS70-05-HE3-08CT, 112-BAS70-05-HE3-08TR, BAS70-05-HE3-08GITR-ND, BAS70-05-HE3-08GITR, BAS70-05-HE3-08-ND, 112-BAS70-05-HE3-08DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05-HE3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Diode Arrays BAS70-05-HE3-08
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-05-HE3-08
Schottky Diodes & Rectifiers BAS70-05-HE3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Common Cathode AUTO

Schottky Diodes & Rectifiers 70 Volt 200mA Common Cathode AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 280-BAS70-05-HE3-08 112-BAS70-05-HE3-08TR-ND 912830-BAS70-05-HE3-08 BAS70-05-HE3-08 BAS70-05-HE3-08 BAS70-05-HE3-08
Product Name Automotive Schottky 70V 0.2A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS70-05-HE3-08 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data