Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 70V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Rectifier Diode Small Signal Schottky 70V 0.2A 5ns 3-Pin SOT-23 T/R Product overview: BAS70-05-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-05-E3-18 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 70 Volt 200mA Dual Common Cathode
DIODE ARR SCHOTT 70V 200MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | BAS70-05-E3-18GICT-ND | 280-BAS70-05-E3-18 | BAS70-05-E3-18 | BAS70-05-E3-18 |
| Product Name | Diode Arrays | Schottky 70V 0.2A SOT-23 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 125 C (257 F) | -55 C (-67 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT-23 | |
| RoHS Compliant | RoHS |