Vishay Intertechnology, Inc. Diode Arrays BAS70-04-HE3-08

Description
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-BAS70-04-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-04-HE3-08 - 863460-BAS70-04-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04-HE3-08
863460-BAS70-04-HE3-08
Diodes, Rectifiers - Arrays - BAS70-04-HE3-08 863460-BAS70-04-HE3-08
Manufacturer: Vishay Win Source Part Number: 863460-BAS70-04-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Schottky 70 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-04-HE3-08GITR, 112-BAS70-04-HE3-08D KR, BAS70-04-HE3-08GICT, BAS70-04-HE3-08GITR- ND, BAS70-04-HE3-08-ND, BAS70-04-HE3-08GICT- ND, 112-BAS70-04-HE3-08C T, 112-BAS70-04-HE3-08T R

Manufacturer: Vishay
Win Source Part Number: 863460-BAS70-04-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Schottky 70 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-04-HE3-08GITR, 112-BAS70-04-HE3-08DKR, BAS70-04-HE3-08GICT, BAS70-04-HE3-08GITR-ND, BAS70-04-HE3-08-ND, BAS70-04-HE3-08GICT-ND, 112-BAS70-04-HE3-08CT, 112-BAS70-04-HE3-08TR

Buy Now Datasheet
Automotive Schottky 70V 0.2A Diode and Rectifier - 280-BAS70-04-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 70V 0.2A Diode and Rectifier
280-BAS70-04-HE3-08
Automotive Schottky 70V 0.2A Diode and Rectifier 280-BAS70-04-HE3-08
Rectifier Diode Small Signal Schottky 70V 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAS70-04-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Schottky 70V 0.2A 5ns Automotive 3-Pin SOT-23 T/R Product overview: BAS70-04-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 70V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 70V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04-HE3-08
Schottky Diodes & Rectifiers BAS70-04-HE3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode AUTO

Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode AUTO

Buy Now Datasheet
Diode Arrays BAS70-04-HE3-08
DIODE MODULE 70V 200MA SOT23

DIODE MODULE 70V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04-HE3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 112-BAS70-04-HE3-08TR-ND 863460-BAS70-04-HE3-08 280-BAS70-04-HE3-08 BAS70-04-HE3-08 BAS70-04-HE3-08 BAS70-04-HE3-08
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS70-04-HE3-08 Automotive Schottky 70V 0.2A Diode and Rectifier Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SOT-23-3 SC-59; SOT23
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 70 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data