Vishay Intertechnology, Inc. Schottky 0.2A 70V Diode and Rectifier BAS70-04-G3-08

Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-04-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-04-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 70V Diode and Rectifier - 280-BAS70-04-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 70V Diode and Rectifier
280-BAS70-04-G3-08
Schottky 0.2A 70V Diode and Rectifier 280-BAS70-04-G3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-04-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-04-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-BAS70-04-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAS70-04-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-BAS70-04-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-04-G3-08 - 1022104-BAS70-04-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04-G3-08
1022104-BAS70-04-G3-08
Diodes, Rectifiers - Arrays - BAS70-04-G3-08 1022104-BAS70-04-G3-08
Manufacturer: Vishay Win Source Part Number: 1022104-BAS70-04-G3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAS70-04-G Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAS70H-04-7; BAS70H-04; BAS70ST/R7; BAS70ST/R13; Introduction Date: May 13, 2013 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1022104-BAS70-04-G3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS70-04-G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS70H-04-7; BAS70H-04; BAS70ST/R7; BAS70ST/R13;
Introduction Date: May 13, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04-G3-08
Schottky Diodes & Rectifiers BAS70-04-G3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode

Schottky Diodes & Rectifiers 70 Volt 200mA Common Anode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04-G3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-BAS70-04-G3-08 112-BAS70-04-G3-08CT-ND 1022104-BAS70-04-G3-08 BAS70-04-G3-08 BAS70-04-G3-08
Product Name Schottky 0.2A 70V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS70-04-G3-08 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data