Vishay Precision Group Dual Schottky 70V 200mA Diode and Rectifier BAS70-04-E3-08

Description
Schottky Diode, Dual Series, 70V, 200mA, SOT-23, SM Product overview: BAS70-04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode, Dual Series, 70V, 200mA, SOT-23, SM Product overview: BAS70-04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Schottky 70V 200mA Diode and Rectifier - 280-BAS70-04-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 70V 200mA Diode and Rectifier
280-BAS70-04-E3-08
Dual Schottky 70V 200mA Diode and Rectifier 280-BAS70-04-E3-08
Schottky Diode, Dual Series, 70V, 200mA, SOT-23, SM Product overview: BAS70-04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-E3-08 can be used for catalog matching and distributor lookup.

Schottky Diode, Dual Series, 70V, 200mA, SOT-23, SM Product overview: BAS70-04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-04-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-04-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-04-E3-08 - 845168-BAS70-04-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04-E3-08
845168-BAS70-04-E3-08
Diodes, Rectifiers - Arrays - BAS70-04-E3-08 845168-BAS70-04-E3-08
Manufacturer: Vishay Win Source Part Number: 845168-BAS70-04-E3-0 8 Features: Diode Array 70 V Package: Reel - TR Family Name: BAS70 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-04-V-GS08DKR, BAS70-04-E3-08TR, BAS70-04-V-GS08CT-ND , BAS7004VGS08, BAS70-04-E3-08CT, BAS70-04-V-GS08TR-ND , BAS70-04-E3-08DKR, BAS70-04-V-GS08TR, BAS70-04-V-GS08DKR-N D, BAS70-04-V-GS08, BAS70-04-V-GS08CT

Manufacturer: Vishay
Win Source Part Number: 845168-BAS70-04-E3-08
Features: Diode Array 70 V
Package: Reel - TR
Family Name: BAS70
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-04-V-GS08DKR, BAS70-04-E3-08TR, BAS70-04-V-GS08CT-ND, BAS7004VGS08, BAS70-04-E3-08CT, BAS70-04-V-GS08TR-ND, BAS70-04-E3-08DKR, BAS70-04-V-GS08TR, BAS70-04-V-GS08DKR-ND, BAS70-04-V-GS08, BAS70-04-V-GS08CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04-E3-08
Schottky Diodes & Rectifiers BAS70-04-E3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Series

Schottky Diodes & Rectifiers 70 Volt 200mA Series

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04-E3-08
DIODE ARR SCHOTT 70V 200MA SOT23

DIODE ARR SCHOTT 70V 200MA SOT23

Supplier's Site
Diode Arrays - BAS70-04-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04-E3-08
Diode Arrays BAS70-04-E3-08
DIODE ARRAY SCHOTTKY 70V SOT23

DIODE ARRAY SCHOTTKY 70V SOT23

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay - 55R1188 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay
55R1188
Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay 55R1188
SCHOTTKY RECTIFIER, 200mA, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 70V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:150mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays Rectifiers
Product Number 280-BAS70-04-E3-08 BAS70-04-E3-08TR-ND 845168-BAS70-04-E3-08 BAS70-04-E3-08 BAS70-04-E3-08 BAS70-04-E3-08 55R1188
Product Name Dual Schottky 70V 200mA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS70-04-E3-08 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) ? to 125 C (? to 257 F)
Diode Type Schottky; Diode Array 70 V Schottky
Unlock Full Specs
to access all available technical data