Vishay Precision Group Schottky 70V 100MA Diode and Rectifier BAS70-02V-V-G-08

Description
DIODE SCHOTTKY 70V 100MA SOD523 Product overview: BAS70-02V-V-G-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-V-G-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 70V 100MA SOD523 Product overview: BAS70-02V-V-G-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-V-G-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 100MA Diode and Rectifier - 280-BAS70-02V-V-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 100MA Diode and Rectifier
280-BAS70-02V-V-G-08
Schottky 70V 100MA Diode and Rectifier 280-BAS70-02V-V-G-08
DIODE SCHOTTKY 70V 100MA SOD523 Product overview: BAS70-02V-V-G-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-V-G-08 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 100MA SOD523 Product overview: BAS70-02V-V-G-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-V-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAS70-02V-V-G-08 - 769682-BAS70-02V-V-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70-02V-V-G-08
769682-BAS70-02V-V-G-08
Diodes, Rectifiers - Single - BAS70-02V-V-G-08 769682-BAS70-02V-V-G-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 769682-BAS70-02V-V-G -08 Packaging: Reel package Package: SC-79, SOD-523 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Maximum) Family Name: BAS70-02V-V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-523 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA Voltage - DC Reverse (Vr) (Maximum): 70V Alternative Parts (Cross-Reference): BAS 70-02W H6327; BAS70-02W; BAS7002WH6327XT; RB521G-30; Introduction Date: April 11, 2011 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769682-BAS70-02V-V-G-08
Packaging: Reel package
Package: SC-79, SOD-523
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Maximum)
Family Name: BAS70-02V-V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-523
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 15mA
Voltage - DC Reverse (Vr) (Maximum): 70V
Alternative Parts (Cross-Reference): BAS 70-02W H6327; BAS70-02W; BAS7002WH6327XT; RB521G-30;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes BAS70-02V-V-G-08
DIODE SCHOTTKY 70V 100MA SOD523

DIODE SCHOTTKY 70V 100MA SOD523

Supplier's Site
Diode, Schottky, Single, 70V, Sod-523; Diode Configuration Vishay - 06AC2599 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 70V, Sod-523; Diode Configuration Vishay
06AC2599
Diode, Schottky, Single, 70V, Sod-523; Diode Configuration Vishay 06AC2599
DIODE, SCHOTTKY, SINGLE, 70V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 70V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-02V-V-G-08
Schottky Diodes & Rectifiers BAS70-02V-V-G-08
Schottky Diodes & Rectifiers SCHOTTKY DIODE, PLASTIC

Schottky Diodes & Rectifiers SCHOTTKY DIODE, PLASTIC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-02V-V-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-02V-V-G-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-02V-V-G-08
DIODE SCHOTTKY 70V 100MA SOD523

DIODE SCHOTTKY 70V 100MA SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-BAS70-02V-V-G-08 769682-BAS70-02V-V-G-08 BAS70-02V-V-G-08 06AC2599 BAS70-02V-V-G-08 BAS70-02V-V-G-08
Product Name Schottky 70V 100MA Diode and Rectifier Diodes, Rectifiers - Single - BAS70-02V-V-G-08 Single Diodes Diode, Schottky, Single, 70V, Sod-523; Diode Configuration Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
VF 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548758P - RS Components, Ltd.
Specs
Package DO-214AB (SMC)
RoHS Compliant RoHS
Tj -55 to 175 C (-67 to 347 F)
View Details
High Current Power Rectifiers - HRSET050404 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 150 ns
View Details
100 V, 1 A low leakage current Schottky barrier rectifier - PMEG10010CELXD-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
View Details
2 suppliers