Vishay Intertechnology, Inc. Schottky 70V 0.1A Diode and Rectifier BAS70-02V-G3-08

Description
Diode Small Signal Schottky 70V 0.1A 2-Pin SOD-523 T/R Product overview: BAS70-02V-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Schottky 70V 0.1A 2-Pin SOD-523 T/R Product overview: BAS70-02V-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 0.1A Diode and Rectifier - 280-BAS70-02V-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 0.1A Diode and Rectifier
280-BAS70-02V-G3-08
Schottky 70V 0.1A Diode and Rectifier 280-BAS70-02V-G3-08
Diode Small Signal Schottky 70V 0.1A 2-Pin SOD-523 T/R Product overview: BAS70-02V-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-G3-08 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 70V 0.1A 2-Pin SOD-523 T/R Product overview: BAS70-02V-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-02V-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-BAS70-02V-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA (DC) Surface Mount SOD-523

Diode Schottky 70V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 112-BAS70-02V-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 70V 200MA SOD523

DIODE SCHOTTKY 70V 200MA SOD523

Buy Now Datasheet
Single Diodes - 112-BAS70-02V-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 70V 200MA SOD523

DIODE SCHOTTKY 70V 200MA SOD523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367038-BAS70-02V-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367038-BAS70-02V-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367038-BAS70-02V-G3-08
Win Source Part Number: 1367038-BAS70-02V-G3 -08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Base Product Number: BAS70 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 70 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 125°C

Win Source Part Number: 1367038-BAS70-02V-G3-08
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Base Product Number: BAS70
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-02V-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-02V-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-02V-G3-08
DIODE SCHOTTKY 70V 200MA SOD523

DIODE SCHOTTKY 70V 200MA SOD523

Supplier's Site
Single Diodes - BAS70-02V-G3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS70-02V-G3-08
Single Diodes BAS70-02V-G3-08
DIODE SCHOTTKY 70V 200MA SOD523

DIODE SCHOTTKY 70V 200MA SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAS70-02V-G3-08 112-BAS70-02V-G3-08TR-ND 1367038-BAS70-02V-G3-08 BAS70-02V-G3-08 BAS70-02V-G3-08
Product Name Schottky 70V 0.1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Reel SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data