Vishay Precision Group Schottky Rectifier; Diode Configuration Vishay BAS70-00-V-GS18

Description
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:410mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes
Description
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:410mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier; Diode Configuration Vishay - 20H1161 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier; Diode Configuration Vishay
20H1161
Schottky Rectifier; Diode Configuration Vishay 20H1161
Schottky Rectifier; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:410mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Schottky Rectifier; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:410mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 20H1161
Product Name Schottky Rectifier; Diode Configuration Vishay
Rectifier Configuration / Technology Schottky
Package SOT23; SOT-23
RoHS Compliant RoHS
VRRM 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details