Vishay Intertechnology, Inc. Schottky 0.2A 70V Diode and Rectifier BAS70-00-G3-08

Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-00-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-00-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 70V Diode and Rectifier - 280-BAS70-00-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 70V Diode and Rectifier
280-BAS70-00-G3-08
Schottky 0.2A 70V Diode and Rectifier 280-BAS70-00-G3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-00-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 70V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS70-00-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS70-00-G3-08 - 809623-BAS70-00-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70-00-G3-08
809623-BAS70-00-G3-08
Diodes, Rectifiers - Single - BAS70-00-G3-08 809623-BAS70-00-G3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809623-BAS70-00-G3-0 8 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: SOT-23 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 100nA at 50V Capacitance at Vr, F: 2pF at 1V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809623-BAS70-00-G3-08
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: SOT-23
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 100nA at 50V
Capacitance at Vr, F: 2pF at 1V, 1MHz

Buy Now
Single Diodes - 112-BAS70-00-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOT-23-3

Diode Schottky 70V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - 112-BAS70-00-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 70V 200MA SOT23-3

DIODE SCHOTTKY 70V 200MA SOT23-3

Buy Now Datasheet
Single Diodes - 112-BAS70-00-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 70V 200MA SOT23-3

DIODE SCHOTTKY 70V 200MA SOT23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-00-G3-08
Schottky Diodes & Rectifiers BAS70-00-G3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Single

Schottky Diodes & Rectifiers 70 Volt 200mA Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-00-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-00-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-00-G3-08
DIODE SCHOTTKY 70V 200MA SOT23-3

DIODE SCHOTTKY 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-BAS70-00-G3-08 809623-BAS70-00-G3-08 112-BAS70-00-G3-08TR-ND BAS70-00-G3-08 BAS70-00-G3-08
Product Name Schottky 0.2A 70V Diode and Rectifier Diodes, Rectifiers - Single - BAS70-00-G3-08 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT-23-3 SOT23
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data