Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAS70-00-E3-18 BAS70-00-E3-18

Description
Manufacturer: Vishay Win Source Part Number: 863458-BAS70-00-E3-1 8 Series: Automotive, AEC-Q101 Features: Diode Schottky 70 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-00-E3-18GICT, BAS70-00-E3-18GIDKR, BAS70-00-E3-18-ND, BAS70-00-E3-18GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863458-BAS70-00-E3-1 8 Series: Automotive, AEC-Q101 Features: Diode Schottky 70 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-00-E3-18GICT, BAS70-00-E3-18GIDKR, BAS70-00-E3-18-ND, BAS70-00-E3-18GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS70-00-E3-18 - 863458-BAS70-00-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70-00-E3-18
863458-BAS70-00-E3-18
Diodes, Rectifiers - Single - BAS70-00-E3-18 863458-BAS70-00-E3-18
Manufacturer: Vishay Win Source Part Number: 863458-BAS70-00-E3-1 8 Series: Automotive, AEC-Q101 Features: Diode Schottky 70 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-00-E3-18GICT, BAS70-00-E3-18GIDKR, BAS70-00-E3-18-ND, BAS70-00-E3-18GITR

Manufacturer: Vishay
Win Source Part Number: 863458-BAS70-00-E3-18
Series: Automotive, AEC-Q101
Features: Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-00-E3-18GICT, BAS70-00-E3-18GIDKR, BAS70-00-E3-18-ND, BAS70-00-E3-18GITR

Buy Now Datasheet
Single Diodes - BAS70-00-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOT-23-3

Diode Schottky 70V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS70-00-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOT-23-3

Diode Schottky 70V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS70-00-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA Surface Mount SOT-23-3

Diode Schottky 70V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Schottky 200mA Diode and Rectifier - 280-BAS70-00-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200mA Diode and Rectifier
280-BAS70-00-E3-18
Schottky 200mA Diode and Rectifier 280-BAS70-00-E3-18
Schottky Diodes & Rectifiers 70 Volt 200mA Single Product overview: BAS70-00-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-E3-18 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 70 Volt 200mA Single Product overview: BAS70-00-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-00-E3-18
Schottky Diodes & Rectifiers BAS70-00-E3-18
Schottky Diodes & Rectifiers 70 Volt 200mA Single

Schottky Diodes & Rectifiers 70 Volt 200mA Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-00-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-00-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-00-E3-18
DIODE SCHOTTKY 70V 200MA SOT23-3

DIODE SCHOTTKY 70V 200MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 863458-BAS70-00-E3-18 BAS70-00-E3-18GITR-ND 280-BAS70-00-E3-18 BAS70-00-E3-18 BAS70-00-E3-18
Product Name Diodes, Rectifiers - Single - BAS70-00-E3-18 Single Diodes Schottky 200mA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT23; SOT-23-3 Tape and Reel SOT-23-3
Tj 125 C (257 F) -55 C (-67 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data