Vishay Precision Group Diodes, Rectifiers - Single - BAS70-00-E3-08 BAS70-00-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1022100-BAS70-00-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1022100-BAS70-00-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS70-00-E3-08 - 1022100-BAS70-00-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70-00-E3-08
1022100-BAS70-00-E3-08
Diodes, Rectifiers - Single - BAS70-00-E3-08 1022100-BAS70-00-E3-08
Manufacturer: Vishay Win Source Part Number: 1022100-BAS70-00-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1022100-BAS70-00-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAS70-00-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS70-00-E3-08CT-ND
Single Diodes BAS70-00-E3-08CT-ND
Diode Schottky 70V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 70V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS70-00-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 70V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS70-00-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS70-00-E3-08TR-ND
Single Diodes BAS70-00-E3-08TR-ND
Diode Schottky 70V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 70V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Schottky 200mA Diode and Rectifier - 280-BAS70-00-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200mA Diode and Rectifier
280-BAS70-00-E3-08
Schottky 200mA Diode and Rectifier 280-BAS70-00-E3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Single Product overview: BAS70-00-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-E3-08 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 70 Volt 200mA Single Product overview: BAS70-00-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-00-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-00-E3-08
Schottky Diodes & Rectifiers BAS70-00-E3-08
Schottky Diodes & Rectifiers 70 Volt 200mA Single

Schottky Diodes & Rectifiers 70 Volt 200mA Single

Buy Now Datasheet
Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay - 95B7623 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay
95B7623
Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay 95B7623
SCHOTTKY RECTIFIER, 200mA, 70V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 70V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 70V, Sot-23; Diode Configuration Vishay - 60AC3523 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 70V, Sot-23; Diode Configuration Vishay
60AC3523
Schottky Diode, 70V, Sot-23; Diode Configuration Vishay 60AC3523
SCHOTTKY DIODE, 70V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode RoHS Compliant: Yes

SCHOTTKY DIODE, 70V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 70V, Sot-23; Diode Configuration Vishay - 29AH3460 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 70V, Sot-23; Diode Configuration Vishay
29AH3460
Schottky Diode, 70V, Sot-23; Diode Configuration Vishay 29AH3460
SCHOTTKY DIODE, 70V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode RoHS Compliant: Yes

SCHOTTKY DIODE, 70V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-00-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-00-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-00-E3-08
DIODE SCHOTTKY 70V 200MA SOT23-3

DIODE SCHOTTKY 70V 200MA SOT23-3

Supplier's Site
Single Diodes - BAS70-00-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS70-00-E3-08
Single Diodes BAS70-00-E3-08
DIODE SCHOTTKY 70V 200MA SOT23-3

DIODE SCHOTTKY 70V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 1022100-BAS70-00-E3-08 BAS70-00-E3-08CT-ND 280-BAS70-00-E3-08 BAS70-00-E3-08 95B7623 60AC3523 BAS70-00-E3-08 BAS70-00-E3-08
Product Name Diodes, Rectifiers - Single - BAS70-00-E3-08 Single Diodes Schottky 200mA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Rectifier, 200Ma, 70V, Sot-23; Diode Configuration Vishay Schottky Diode, 70V, Sot-23; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active
Package SOT23; SOT-23 Tape and Reel SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 1 volts 1 volts 1 volts 1 volts 1 volts
trr 5 ns 5 ns
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data