Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAS40L-G3-08 BAS40L-G3-08

Description
Manufacturer: Vishay Win Source Part Number: 863451-BAS40L-G3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA (DC) Surface Mount DFN1006-2A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: DFN1006-2A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: 112-BAS40L-G3-08DKR, 112-BAS40L-G3-08TR, 112-BAS40L-G3-08CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863451-BAS40L-G3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA (DC) Surface Mount DFN1006-2A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: DFN1006-2A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: 112-BAS40L-G3-08DKR, 112-BAS40L-G3-08TR, 112-BAS40L-G3-08CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40L-G3-08 - 863451-BAS40L-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40L-G3-08
863451-BAS40L-G3-08
Diodes, Rectifiers - Single - BAS40L-G3-08 863451-BAS40L-G3-08
Manufacturer: Vishay Win Source Part Number: 863451-BAS40L-G3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA (DC) Surface Mount DFN1006-2A Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: DFN1006-2A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.10.0080 Other Part Number: 112-BAS40L-G3-08DKR, 112-BAS40L-G3-08TR, 112-BAS40L-G3-08CT

Manufacturer: Vishay
Win Source Part Number: 863451-BAS40L-G3-08
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 200mA (DC) Surface Mount DFN1006-2A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: DFN1006-2A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: 112-BAS40L-G3-08DKR, 112-BAS40L-G3-08TR, 112-BAS40L-G3-08CT

Buy Now Datasheet
Schottky 0.2A DFN Diode and Rectifier - 280-BAS40L-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A DFN Diode and Rectifier
280-BAS40L-G3-08
Schottky 0.2A DFN Diode and Rectifier 280-BAS40L-G3-08
Diode Small Signal Schottky 0.2A 2-Pin DFN-A T/R Product overview: BAS40L-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40L-G3-08 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 0.2A 2-Pin DFN-A T/R Product overview: BAS40L-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40L-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-BAS40L-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount DFN1006-2A

Diode Schottky 40V 200mA (DC) Surface Mount DFN1006-2A

Buy Now Datasheet
Single Diodes - 112-BAS40L-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount DFN1006-2A

Diode Schottky 40V 200mA (DC) Surface Mount DFN1006-2A

Buy Now Datasheet
Single Diodes - 112-BAS40L-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount DFN1006-2A

Diode Schottky 40V 200mA (DC) Surface Mount DFN1006-2A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40L-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40L-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40L-G3-08
DIODE SCHOTTKY 40V 200MA DFN1006

DIODE SCHOTTKY 40V 200MA DFN1006

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 863451-BAS40L-G3-08 280-BAS40L-G3-08 112-BAS40L-G3-08DKR-ND BAS40L-G3-08
Product Name Diodes, Rectifiers - Single - BAS40L-G3-08 Schottky 0.2A DFN Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DFN1006-2A Tape and Reel
Unlock Full Specs
to access all available technical data