Vishay Intertechnology, Inc. Schottky 40V 0.2A SOT-23 Diode and Rectifier BAS40-GS08

Description
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R Product overview: BAS40-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R Product overview: BAS40-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.2A SOT-23 Diode and Rectifier - 286-BAS40-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.2A SOT-23 Diode and Rectifier
286-BAS40-GS08
Schottky 40V 0.2A SOT-23 Diode and Rectifier 286-BAS40-GS08
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R Product overview: BAS40-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R Product overview: BAS40-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231434-BAS40-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231434-BAS40-GS08
Discrete Semiconductor Products 231434-BAS40-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231434-BAS40-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40 Alternative Parts (Cross-Reference): BAS40_R2_00001; BAS40_R1_00001; BAS40; BAS40-GS18; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231434-BAS40-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40
Alternative Parts (Cross-Reference): BAS40_R2_00001; BAS40_R1_00001; BAS40; BAS40-GS18;
Introduction Date: April 02, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS40-GS08 231434-BAS40-GS08
Product Name Schottky 40V 0.2A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data