Vishay Intertechnology, Inc. Discrete Semiconductor Products BAS40-05-HT3-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231415-BAS40-05-HT3- GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-05-HT3 Alternative Parts (Cross-Reference): BAS40-05-HT3; BAS4005HT3GS18; CMPSH-3CETRLeadFree; BAS40-05; Introduction Date: September 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231415-BAS40-05-HT3- GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-05-HT3 Alternative Parts (Cross-Reference): BAS40-05-HT3; BAS4005HT3GS18; CMPSH-3CETRLeadFree; BAS40-05; Introduction Date: September 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231415-BAS40-05-HT3-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231415-BAS40-05-HT3-GS08
Discrete Semiconductor Products 231415-BAS40-05-HT3-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231415-BAS40-05-HT3- GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-05-HT3 Alternative Parts (Cross-Reference): BAS40-05-HT3; BAS4005HT3GS18; CMPSH-3CETRLeadFree; BAS40-05; Introduction Date: September 11, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231415-BAS40-05-HT3-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40-05-HT3
Alternative Parts (Cross-Reference): BAS40-05-HT3; BAS4005HT3GS18; CMPSH-3CETRLeadFree; BAS40-05;
Introduction Date: September 11, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 0.2A 40V Diode and Rectifier - 286-BAS40-05-HT3-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
286-BAS40-05-HT3-GS08
Schottky 0.2A 40V Diode and Rectifier 286-BAS40-05-HT3-GS08
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, LLP75-3B, 3 PIN Product overview: BAS40-05-HT3-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05-HT3-GS0 8 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, LLP75-3B, 3 PIN Product overview: BAS40-05-HT3-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05-HT3-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 231415-BAS40-05-HT3-GS08 286-BAS40-05-HT3-GS08
Product Name Discrete Semiconductor Products Schottky 0.2A 40V Diode and Rectifier
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Dual Schottky barrier diode - 1PS70SB14-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers