Vishay Intertechnology, Inc. Diode Arrays BAS40-05-HE3-08

Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-BAS40-05-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 40V Diode and Rectifier - 2085-BAS40-05-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
2085-BAS40-05-HE3-08
Schottky 0.2A 40V Diode and Rectifier 2085-BAS40-05-HE3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-05-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS40-05-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-05-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS40-05-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS40-05-HE3-08 - 912820-BAS40-05-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-05-HE3-08
912820-BAS40-05-HE3-08
Diodes, Rectifiers - Arrays - BAS40-05-HE3-08 912820-BAS40-05-HE3-08
Manufacturer: Vishay Win Source Part Number: 912820-BAS40-05-HE3- 08 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAS40-05-HE3-08D KR, BAS40-05-HE3-08GITR- ND, 112-BAS40-05-HE3-08C T, BAS40-05-HE3-08-ND, 112-BAS40-05-HE3-08T R, BAS40-05-HE3-08GICT, BAS40-05-HE3-08GICT- ND, BAS40-05-HE3-08GITR

Manufacturer: Vishay
Win Source Part Number: 912820-BAS40-05-HE3-08
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-BAS40-05-HE3-08DKR, BAS40-05-HE3-08GITR-ND, 112-BAS40-05-HE3-08CT, BAS40-05-HE3-08-ND, 112-BAS40-05-HE3-08TR, BAS40-05-HE3-08GICT, BAS40-05-HE3-08GICT-ND, BAS40-05-HE3-08GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-05-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-05-HE3-08
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-05-HE3-08
Schottky Diodes & Rectifiers BAS40-05-HE3-08
Schottky Diodes & Rectifiers 40 Volt 200mA Common Cathode AUTO

Schottky Diodes & Rectifiers 40 Volt 200mA Common Cathode AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 112-BAS40-05-HE3-08TR-ND 2085-BAS40-05-HE3-08 912820-BAS40-05-HE3-08 BAS40-05-HE3-08 BAS40-05-HE3-08
Product Name Diode Arrays Schottky 0.2A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS40-05-HE3-08 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SC-59; SOT23 SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data