Vishay Intertechnology, Inc. Diode Arrays BAS40-05-G3-08

Description
DIODE ARR SCHOTT 40V 200MA SOT23
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 200MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-BAS40-05-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Buy Now Datasheet
Diode Arrays - 112-BAS40-05-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Buy Now Datasheet
Diode Arrays - 112-BAS40-05-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 40V Diode and Rectifier - 280-BAS40-05-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
280-BAS40-05-G3-08
Schottky 0.2A 40V Diode and Rectifier 280-BAS40-05-G3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS40-05-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-05-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS40-05-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-05-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-05-G3-08
Schottky Diodes & Rectifiers BAS40-05-G3-08
Schottky Diodes & Rectifiers 40 Volt 200mA Common Cathode

Schottky Diodes & Rectifiers 40 Volt 200mA Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-05-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-05-G3-08
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 112-BAS40-05-G3-08CT-ND 280-BAS40-05-G3-08 BAS40-05-G3-08 BAS40-05-G3-08
Product Name Diode Arrays Schottky 0.2A 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data