Vishay Precision Group Diode Arrays BAS40-05-E3-08

Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS40-05-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-05-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-05-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 40V Diode and Rectifier - 280-BAS40-05-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
280-BAS40-05-E3-08
Schottky 0.2A 40V Diode and Rectifier 280-BAS40-05-E3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-05-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-05-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-05-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-05-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS40-05-E3-08 - 1022080-BAS40-05-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-05-E3-08
1022080-BAS40-05-E3-08
Diodes, Rectifiers - Arrays - BAS40-05-E3-08 1022080-BAS40-05-E3-08
Manufacturer: Vishay Win Source Part Number: 1022080-BAS40-05-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1022080-BAS40-05-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Schottky, 40V, Sot-23; Diode Configuration Vishay - 60AC3522 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40V, Sot-23; Diode Configuration Vishay
60AC3522
Diode, Schottky, 40V, Sot-23; Diode Configuration Vishay 60AC3522
DIODE, SCHOTTKY, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1kV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1kV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-05-E3-08
Schottky Diodes & Rectifiers BAS40-05-E3-08
Schottky Diodes & Rectifiers 40 Volt 200mA Common Cathode

Schottky Diodes & Rectifiers 40 Volt 200mA Common Cathode

Buy Now Datasheet
Diode Arrays - BAS40-05-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-05-E3-08
Diode Arrays BAS40-05-E3-08
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-05-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-05-E3-08
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Diode Arrays Rectifiers
Product Number BAS40-05-E3-08DKR-ND 280-BAS40-05-E3-08 1022080-BAS40-05-E3-08 60AC3522 BAS40-05-E3-08 BAS40-05-E3-08 BAS40-05-E3-08
Product Name Diode Arrays Schottky 0.2A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS40-05-E3-08 Diode, Schottky, 40V, Sot-23; Diode Configuration Vishay Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data