Vishay Intertechnology, Inc. Custom Parts - Custom Parts (B - D) - BAS40-04-V-GS08 BAS40-04-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143173-BAS40-04-V-G S08 Packaging: Digi-Reel® Termination: SMD/SMT Length: 3.1 mm Contact Plating: Tin Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 600 mA Power Dissipation: 200 mW Forward Current: 200 mA Height: 1.05 mm Number of Pins: 3 Width: 1.43 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Dual Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Max Surge Current: 600 mA Average Rectified Current: 200 mA Max Repetitive Reverse Voltage (Vrrm): 40 V Max Reverse Voltage (DC): 40 V Peak Reverse Current: 100 nA Reverse Recovery Time: 5 ns Max Operating Temperature: 125 °C Max Forward Surge Current (Ifsm): 600 mA Recovery Time: 5 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143173-BAS40-04-V-G S08 Packaging: Digi-Reel® Termination: SMD/SMT Length: 3.1 mm Contact Plating: Tin Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 600 mA Power Dissipation: 200 mW Forward Current: 200 mA Height: 1.05 mm Number of Pins: 3 Width: 1.43 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Dual Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Max Surge Current: 600 mA Average Rectified Current: 200 mA Max Repetitive Reverse Voltage (Vrrm): 40 V Max Reverse Voltage (DC): 40 V Peak Reverse Current: 100 nA Reverse Recovery Time: 5 ns Max Operating Temperature: 125 °C Max Forward Surge Current (Ifsm): 600 mA Recovery Time: 5 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BAS40-04-V-GS08 - 1143173-BAS40-04-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BAS40-04-V-GS08
1143173-BAS40-04-V-GS08
Custom Parts - Custom Parts (B - D) - BAS40-04-V-GS08 1143173-BAS40-04-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143173-BAS40-04-V-G S08 Packaging: Digi-Reel® Termination: SMD/SMT Length: 3.1 mm Contact Plating: Tin Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 600 mA Power Dissipation: 200 mW Forward Current: 200 mA Height: 1.05 mm Number of Pins: 3 Width: 1.43 mm Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Dual Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Max Surge Current: 600 mA Average Rectified Current: 200 mA Max Repetitive Reverse Voltage (Vrrm): 40 V Max Reverse Voltage (DC): 40 V Peak Reverse Current: 100 nA Reverse Recovery Time: 5 ns Max Operating Temperature: 125 °C Max Forward Surge Current (Ifsm): 600 mA Recovery Time: 5 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143173-BAS40-04-V-GS08
Packaging: Digi-Reel®
Termination: SMD/SMT
Length: 3.1 mm
Contact Plating: Tin
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 600 mA
Power Dissipation: 200 mW
Forward Current: 200 mA
Height: 1.05 mm
Number of Pins: 3
Width: 1.43 mm
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Dual
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 200 mW
Max Surge Current: 600 mA
Average Rectified Current: 200 mA
Max Repetitive Reverse Voltage (Vrrm): 40 V
Max Reverse Voltage (DC): 40 V
Peak Reverse Current: 100 nA
Reverse Recovery Time: 5 ns
Max Operating Temperature: 125 °C
Max Forward Surge Current (Ifsm): 600 mA
Recovery Time: 5 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1143173-BAS40-04-V-GS08
Product Name Custom Parts - Custom Parts (B - D) - BAS40-04-V-GS08
Package SOT23; SOT-23
RoHS Compliant RoHS
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219413 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.8 volts
View Details