Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - BAS40-04-HE3-08 BAS40-04-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 863445-BAS40-04-HE3- 08 Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAS40-04-HE3-08D KR, BAS40-04-HE3-08-ND, 112-BAS40-04-HE3-08T R, BAS40-04-HE3-08GICT- ND, BAS40-04-HE3-08GITR- ND, BAS40-04-HE3-08GITR, 112-BAS40-04-HE3-08C T, BAS40-04-HE3-08GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863445-BAS40-04-HE3- 08 Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAS40-04-HE3-08D KR, BAS40-04-HE3-08-ND, 112-BAS40-04-HE3-08T R, BAS40-04-HE3-08GICT- ND, BAS40-04-HE3-08GITR- ND, BAS40-04-HE3-08GITR, 112-BAS40-04-HE3-08C T, BAS40-04-HE3-08GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS40-04-HE3-08 - 863445-BAS40-04-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-04-HE3-08
863445-BAS40-04-HE3-08
Diodes, Rectifiers - Arrays - BAS40-04-HE3-08 863445-BAS40-04-HE3-08
Manufacturer: Vishay Win Source Part Number: 863445-BAS40-04-HE3- 08 Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-BAS40-04-HE3-08D KR, BAS40-04-HE3-08-ND, 112-BAS40-04-HE3-08T R, BAS40-04-HE3-08GICT- ND, BAS40-04-HE3-08GITR- ND, BAS40-04-HE3-08GITR, 112-BAS40-04-HE3-08C T, BAS40-04-HE3-08GICT

Manufacturer: Vishay
Win Source Part Number: 863445-BAS40-04-HE3-08
Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-BAS40-04-HE3-08DKR, BAS40-04-HE3-08-ND, 112-BAS40-04-HE3-08TR, BAS40-04-HE3-08GICT-ND, BAS40-04-HE3-08GITR-ND, BAS40-04-HE3-08GITR, 112-BAS40-04-HE3-08CT, BAS40-04-HE3-08GICT

Buy Now Datasheet
Schottky 0.2A 40V Diode and Rectifier - 2085-BAS40-04-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
2085-BAS40-04-HE3-08
Schottky 0.2A 40V Diode and Rectifier 2085-BAS40-04-HE3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-04-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS40-04-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-04-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAS40-04-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-BAS40-04-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-04-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-04-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-04-HE3-08
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-04-HE3-08
Schottky Diodes & Rectifiers BAS40-04-HE3-08
Schottky Diodes & Rectifiers 40 Volt 200mA Common Anode AUTO

Schottky Diodes & Rectifiers 40 Volt 200mA Common Anode AUTO

Buy Now Datasheet
Diode Arrays BAS40-04-HE3-08
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 863445-BAS40-04-HE3-08 2085-BAS40-04-HE3-08 112-BAS40-04-HE3-08TR-ND BAS40-04-HE3-08 BAS40-04-HE3-08 BAS40-04-HE3-08
Product Name Diodes, Rectifiers - Arrays - BAS40-04-HE3-08 Schottky 0.2A 40V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 Schottky
Package SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data