Vishay Intertechnology, Inc. Schottky 0.2A 40V Diode and Rectifier BAS40-04-GS18

Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS40-04-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-GS18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS40-04-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-GS18 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 40V Diode and Rectifier - 286-BAS40-04-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
286-BAS40-04-GS18
Schottky 0.2A 40V Diode and Rectifier 286-BAS40-04-GS18
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS40-04-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-GS18 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BAS40-04-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231409-BAS40-04-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231409-BAS40-04-GS18
Discrete Semiconductor Products 231409-BAS40-04-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231409-BAS40-04-GS18 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS40-04 Alternative Parts (Cross-Reference): BAS40-04; BAS40-04/E9; BAS40-04/E8; Introduction Date: October 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231409-BAS40-04-GS18
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS40-04
Alternative Parts (Cross-Reference): BAS40-04; BAS40-04/E9; BAS40-04/E8;
Introduction Date: October 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS40-04-GS18 231409-BAS40-04-GS18
Product Name Schottky 0.2A 40V Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details