Vishay Precision Group Diodes, Rectifiers - Arrays - BAS40-04-E3-08 BAS40-04-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 863444-BAS40-04-E3-0 8 Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40-04-E3-08CT, BAS40-04-V-GS08, BAS40-04-V-GS08TR-ND , BAS40-04-E3-08TR, BAS40-04-V-GS08DKR, BAS40-04-V-GS08TR, BAS4004VGS08, BAS40-04-V-GS08CT-ND , BAS40-04-V-GS08CT, BAS40-04-E3-08DKR, BAS40-04-V-GS08DKR-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863444-BAS40-04-E3-0 8 Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40-04-E3-08CT, BAS40-04-V-GS08, BAS40-04-V-GS08TR-ND , BAS40-04-E3-08TR, BAS40-04-V-GS08DKR, BAS40-04-V-GS08TR, BAS4004VGS08, BAS40-04-V-GS08CT-ND , BAS40-04-V-GS08CT, BAS40-04-E3-08DKR, BAS40-04-V-GS08DKR-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS40-04-E3-08 - 863444-BAS40-04-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS40-04-E3-08
863444-BAS40-04-E3-08
Diodes, Rectifiers - Arrays - BAS40-04-E3-08 863444-BAS40-04-E3-08
Manufacturer: Vishay Win Source Part Number: 863444-BAS40-04-E3-0 8 Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40-04-E3-08CT, BAS40-04-V-GS08, BAS40-04-V-GS08TR-ND , BAS40-04-E3-08TR, BAS40-04-V-GS08DKR, BAS40-04-V-GS08TR, BAS4004VGS08, BAS40-04-V-GS08CT-ND , BAS40-04-V-GS08CT, BAS40-04-E3-08DKR, BAS40-04-V-GS08DKR-N D

Manufacturer: Vishay
Win Source Part Number: 863444-BAS40-04-E3-08
Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS40-04-E3-08CT, BAS40-04-V-GS08, BAS40-04-V-GS08TR-ND, BAS40-04-E3-08TR, BAS40-04-V-GS08DKR, BAS40-04-V-GS08TR, BAS4004VGS08, BAS40-04-V-GS08CT-ND, BAS40-04-V-GS08CT, BAS40-04-E3-08DKR, BAS40-04-V-GS08DKR-ND

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1808532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808532
Schottky Diodes & Rectifiers 1808532
Vishay BAS40-04-E3-08

Vishay BAS40-04-E3-08

Supplier's Site
Schottky Diodes & Rectifiers - 1808204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808204
Schottky Diodes & Rectifiers 1808204
Vishay BAS40-04-E3-08

Vishay BAS40-04-E3-08

Supplier's Site
Schottky Diodes & Rectifiers - 1808532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808532P
Schottky Diodes & Rectifiers 1808532P
Vishay BAS40-04-E3-08

Vishay BAS40-04-E3-08

Supplier's Site
Diode Arrays - BAS40-04-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS40-04-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky 0.2A 40V Diode and Rectifier - 280-BAS40-04-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
280-BAS40-04-E3-08
Schottky 0.2A 40V Diode and Rectifier 280-BAS40-04-E3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-04-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-04-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 0.2A, 40V, Sot-23-3; Diode Configuration Vishay - 12X6444 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 40V, Sot-23-3; Diode Configuration Vishay
12X6444
Diode, Schottky, 0.2A, 40V, Sot-23-3; Diode Configuration Vishay 12X6444
DIODE, SCHOTTKY, 0.2A, 40V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 40V, SOT-23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay - 06AC5765 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay
06AC5765
Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay 06AC5765
DIODE, SCHOTTKY, DUAL, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 200Ma, 40V, Sot-23-3, Full Reel; Diode Configuration Vishay - 06X4374 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 40V, Sot-23-3, Full Reel; Diode Configuration Vishay
06X4374
Diode, Schottky, 200Ma, 40V, Sot-23-3, Full Reel; Diode Configuration Vishay 06X4374
DIODE, SCHOTTKY, 200MA, 40V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 40V, SOT-23-3, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay - 06AC5764 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay
06AC5764
Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay 06AC5764
DIODE, SCHOTTKY, DUAL, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-04-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-04-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-04-E3-08
DIODE ARR SCHOTT 40V 200MA SOT23

DIODE ARR SCHOTT 40V 200MA SOT23

Supplier's Site
Diode Arrays - BAS40-04-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS40-04-E3-08
Diode Arrays BAS40-04-E3-08
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R - 884-BAS40-04-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R
884-BAS40-04-E3-08
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R 884-BAS40-04-E3-08
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R

Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-04-E3-08
Schottky Diodes & Rectifiers BAS40-04-E3-08
Schottky Diodes & Rectifiers 40 Volt 200mA Common Anode

Schottky Diodes & Rectifiers 40 Volt 200mA Common Anode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number 863444-BAS40-04-E3-08 1808532 BAS40-04-E3-08CT-ND 280-BAS40-04-E3-08 12X6444 06AC5765 06X4374 BAS40-04-E3-08 BAS40-04-E3-08 884-BAS40-04-E3-08 BAS40-04-E3-08
Product Name Diodes, Rectifiers - Arrays - BAS40-04-E3-08 Schottky Diodes & Rectifiers Diode Arrays Schottky 0.2A 40V Diode and Rectifier Diode, Schottky, 0.2A, 40V, Sot-23-3; Diode Configuration Vishay Diode, Schottky, Dual, 40V, Sot-23; Diode Configuration Vishay Diode, Schottky, 200Ma, 40V, Sot-23-3, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Schottky Schottky
Package SOT23; SOT-23-3 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
Diode Applications Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data