Vishay Precision Group Diodes, Rectifiers - Single - BAS40-02V-V-G-08 BAS40-02V-V-G-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808291-BAS40-02V-V-G -08 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 120mA (DC) Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 380mV at 1mA Current - Reverse Leakage at Vr: 100nA at 30V Capacitance at Vr, F: 5pF at 0V, 1MHz Part Number Series: BAS40-02
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808291-BAS40-02V-V-G -08 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 120mA (DC) Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 380mV at 1mA Current - Reverse Leakage at Vr: 100nA at 30V Capacitance at Vr, F: 5pF at 0V, 1MHz Part Number Series: BAS40-02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40-02V-V-G-08 - 808291-BAS40-02V-V-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40-02V-V-G-08
808291-BAS40-02V-V-G-08
Diodes, Rectifiers - Single - BAS40-02V-V-G-08 808291-BAS40-02V-V-G-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808291-BAS40-02V-V-G -08 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Current - Average Rectified (Io): 120mA (DC) Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Manufacturer Package: SC-79, SOD-523 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 380mV at 1mA Current - Reverse Leakage at Vr: 100nA at 30V Capacitance at Vr, F: 5pF at 0V, 1MHz Part Number Series: BAS40-02

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808291-BAS40-02V-V-G-08
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 120mA (DC)
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-523
Manufacturer Package: SC-79, SOD-523
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 380mV at 1mA
Current - Reverse Leakage at Vr: 100nA at 30V
Capacitance at Vr, F: 5pF at 0V, 1MHz
Part Number Series: BAS40-02

Buy Now
Single Diodes - BAS40-02V-V-G-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount SOD-523

Diode Schottky 40V 120mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Schottky 40V 120MA Diode and Rectifier - 280-BAS40-02V-V-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 120MA Diode and Rectifier
280-BAS40-02V-V-G-08
Schottky 40V 120MA Diode and Rectifier 280-BAS40-02V-V-G-08
DIODE SCHOTTKY 40V 120MA SOD523 Product overview: BAS40-02V-V-G-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-02V-V-G-08 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA SOD523 Product overview: BAS40-02V-V-G-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-02V-V-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-02V-V-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-02V-V-G-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-02V-V-G-08
DIODE SCHOTTKY 40V 120MA SOD523

DIODE SCHOTTKY 40V 120MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-02V-V-G-08
Schottky Diodes & Rectifiers BAS40-02V-V-G-08
Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD523-E3-G

Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD523-E3-G

Buy Now Datasheet
BAS40-02V-V-G Small Signal Schottky Diode - 866-BAS40-02V-V-G-08 - Utmel Electronic Limited
Hong Kong, China
BAS40-02V-V-G Small Signal Schottky Diode
866-BAS40-02V-V-G-08
BAS40-02V-V-G Small Signal Schottky Diode 866-BAS40-02V-V-G-08
BAS40-02V-V-G Small Signal Schottky Diode

BAS40-02V-V-G Small Signal Schottky Diode

Supplier's Site
Single Diodes BAS40-02V-V-G-08
DIODE SCHOTTKY 40V 120MA SOD523

DIODE SCHOTTKY 40V 120MA SOD523

Supplier's Site Datasheet
Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Vishay - 06AC2598 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Vishay
06AC2598
Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Vishay 06AC2598
DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 40V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 808291-BAS40-02V-V-G-08 BAS40-02V-V-G-08GITR-ND 280-BAS40-02V-V-G-08 BAS40-02V-V-G-08 BAS40-02V-V-G-08 866-BAS40-02V-V-G-08 BAS40-02V-V-G-08 06AC2598
Product Name Diodes, Rectifiers - Single - BAS40-02V-V-G-08 Single Diodes Schottky 40V 120MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers BAS40-02V-V-G Small Signal Schottky Diode Single Diodes Diode, Schottky, Single, 40V, Sod-523; Diode Configuration Vishay
VF 0.3800 volts 0.3800 volts 0.3800 volts 1 volts
trr 5 ns 5 ns
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data