Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118014-BAS40-00-V-G
Packaging: Digi-Reel®
Voltage: 40 V
Contact Plating: Tin
Peak Non-Repetitive Surge Current: 600 mA
Forward Current: 200 mA
Current: 2 A
Number of Pins: 3
Categories: Custom Parts
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS40-00VGS08; BAS4000VGS08;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 200 mW
Max Surge Current: 600 mA
Average Rectified Current: 200 mA
Max Repetitive Reverse Voltage (Vrrm): 40 V
Max Reverse Voltage (DC): 40 V
Peak Reverse Current: 100 nA
Reverse Recovery Time: 5 ns
Max Operating Temperature: 125 °C
Recovery Time: 5 ns
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1118014-BAS40-00-V-GS08 |
| Product Name | Custom Parts - Custom Parts (B - D) - BAS40-00-V-GS08 |
| Package | SOT23; SOT-23 |