Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BAS40-00-HE3-08 BAS40-00-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 863443-BAS40-00-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40-00-HE3-08GITR, BAS40-00-HE3-08GIDKR , BAS40-00-HE3-08-ND, BAS40-00-HE3-08GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 863443-BAS40-00-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40-00-HE3-08GITR, BAS40-00-HE3-08GIDKR , BAS40-00-HE3-08-ND, BAS40-00-HE3-08GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS40-00-HE3-08 - 863443-BAS40-00-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40-00-HE3-08
863443-BAS40-00-HE3-08
Diodes, Rectifiers - Single - BAS40-00-HE3-08 863443-BAS40-00-HE3-08
Manufacturer: Vishay Win Source Part Number: 863443-BAS40-00-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 200mA Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS40 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS40-00-HE3-08GITR, BAS40-00-HE3-08GIDKR , BAS40-00-HE3-08-ND, BAS40-00-HE3-08GICT

Manufacturer: Vishay
Win Source Part Number: 863443-BAS40-00-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 200mA Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS40
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS40-00-HE3-08GITR, BAS40-00-HE3-08GIDKR, BAS40-00-HE3-08-ND, BAS40-00-HE3-08GICT

Buy Now Datasheet
Single Diodes - BAS40-00-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOT-23-3

Diode Schottky 40V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS40-00-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount SOT-23-3

Diode Schottky 40V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Schottky 0.2A 40V Diode and Rectifier - 280-BAS40-00-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
280-BAS40-00-HE3-08
Schottky 0.2A 40V Diode and Rectifier 280-BAS40-00-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-00-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-00-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS40-00-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40-00-HE3-08
Single Diodes BAS40-00-HE3-08
DIODE SCHOTTKY 40V 200MA SOT23-3

DIODE SCHOTTKY 40V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-00-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-00-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-00-HE3-08
DIODE SCHOTTKY 40V 200MA SOT23-3

DIODE SCHOTTKY 40V 200MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-00-HE3-08
Schottky Diodes & Rectifiers BAS40-00-HE3-08
Schottky Diodes & Rectifiers 40 Volt 200mA AUTO

Schottky Diodes & Rectifiers 40 Volt 200mA AUTO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 863443-BAS40-00-HE3-08 BAS40-00-HE3-08GIDKR-ND 280-BAS40-00-HE3-08 BAS40-00-HE3-08 BAS40-00-HE3-08 BAS40-00-HE3-08
Product Name Diodes, Rectifiers - Single - BAS40-00-HE3-08 Single Diodes Schottky 0.2A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
Tj 125 C (257 F) -55 C (-67 F)
RoHS Compliant RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data