Vishay Precision Group Schottky 0.2A 40V Diode and Rectifier BAS40-00-E3-08

Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-00-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-00-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 40V Diode and Rectifier - 280-BAS40-00-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 40V Diode and Rectifier
280-BAS40-00-E3-08
Schottky 0.2A 40V Diode and Rectifier 280-BAS40-00-E3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-00-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 40V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAS40-00-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-00-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS40-00-E3-08 - 1022075-BAS40-00-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40-00-E3-08
1022075-BAS40-00-E3-08
Diodes, Rectifiers - Single - BAS40-00-E3-08 1022075-BAS40-00-E3-08
Manufacturer: Vishay Win Source Part Number: 1022075-BAS40-00-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1022075-BAS40-00-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAS40-00-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40-00-E3-08TR-ND
Single Diodes BAS40-00-E3-08TR-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS40-00-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS40-00-E3-08CT-ND
Single Diodes BAS40-00-E3-08CT-ND
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAS40-00-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 40V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS40-00-E3-08
Schottky Diodes & Rectifiers BAS40-00-E3-08
Schottky Diodes & Rectifiers 40 Volt 200mA

Schottky Diodes & Rectifiers 40 Volt 200mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-00-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40-00-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAS40-00-E3-08
DIODE SCHOTTKY 40V 200MA SOT23-3

DIODE SCHOTTKY 40V 200MA SOT23-3

Supplier's Site
Single Diodes - BAS40-00-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40-00-E3-08
Single Diodes BAS40-00-E3-08
DIODE SCHOTTKY 40V 200MA SOT23-3

DIODE SCHOTTKY 40V 200MA SOT23-3

Supplier's Site Datasheet
Diode, Schottky, Single, 40V, Sot-23; Diode Configuration Vishay - 09X2270 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 40V, Sot-23; Diode Configuration Vishay
09X2270
Diode, Schottky, Single, 40V, Sot-23; Diode Configuration Vishay 09X2270
DIODE, SCHOTTKY, SINGLE, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-BAS40-00-E3-08 1022075-BAS40-00-E3-08 BAS40-00-E3-08TR-ND BAS40-00-E3-08 BAS40-00-E3-08 BAS40-00-E3-08 09X2270
Product Name Schottky 0.2A 40V Diode and Rectifier Diodes, Rectifiers - Single - BAS40-00-E3-08 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky, Single, 40V, Sot-23; Diode Configuration Vishay
Package Tape and Reel SOT23; SOT-23 SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data