Diode Schottky 50V 200mA Surface Mount MicroMELF
Diode Schottky 50V 200mA Surface Mount MicroMELF
Diode Schottky 50V 200mA Surface Mount MicroMELF
SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: BAS386-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS386-TR3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60 Volt 200mA 500mA IFSM
DIODE SCHOTT 50V 200MA MICROMELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | BAS386-TR3GITR-ND | 280-BAS386-TR3 | BAS386-TR3 | BAS386-TR3 |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | Micro MELF | ||
| RoHS Compliant | RoHS |