Diode Schottky 50V 200mA Surface Mount MicroMELF
Diode Schottky 50V 200mA Surface Mount MicroMELF
Diode Schottky 50V 200mA Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 1022073-BAS386-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 880pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Rectifier Diode Small Signal Schottky 0.2A Automotive 2-Pin MicroMELF T/R Product overview: BAS386-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS386-TR can be used for catalog matching and distributor lookup.
SCHOTTKY DIODE, 50V, 0.2A, MICROMELF; Diode Configuration:Single
DIODE SCHOTT 50V 200MA MICROMELF
DIODE SCHOTT 50V 200MA MICROMELF
Schottky Diodes & Rectifiers 60 Volt 200mA 500mA IFSM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 7003823 | 7003823P | BAS386GICT-ND | 1022073-BAS386-TR | 280-BAS386-TR | 61M4983 | BAS386-TR | BAS386-TR | BAS386-TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - BAS386-TR | Automotive Schottky 0.2A Diode and Rectifier | Schottky Diode, 50V, 0.2A, Micromelf; Diode Configuration Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||||
| Package | Micromelf | MicroMELF; MicroMELF | Tape and Reel | 2-SMD, No Lead | MicroMELF; MELF | Micro MELF | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | |||||
| Diode Type | Standard |