Vishay Precision Group Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay BAS385

Description
SCHOTTKY RECTIFIER, 200mA, 30V MICROMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 200mA, 30V MICROMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay - 34C2793 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay
34C2793
Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay 34C2793
SCHOTTKY RECTIFIER, 200mA, 30V MICROMELF; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V MICROMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 34C2793
Product Name Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Diode Arrays - BAS28WH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT343; SC-82A, SOT-343
View Details
5 suppliers