SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: BAS385-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS385-TR3 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount MicroMELF
Diode Schottky 30V 200mA Surface Mount MicroMELF
Diode Schottky 30V 200mA Surface Mount MicroMELF
Schottky Diodes & Rectifiers 30 Volt 200mA 300mA IFSM
DIODE SCHOTT 30V 200MA MICROMELF
SCHOTTKY RECTIFIER, 200mA, 30V MICROMELF; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BAS385-TR3 | BAS385-TR3GITR-ND | BAS385-TR3 | BAS385-TR3 | 32C8946 |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 200Ma, 30V Micromelf; Diode Configuration Vishay |
| Package | Tape and Reel | Micro MELF | MicroMELF; MELF | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.2000 amps | ||||
| Tj | -65 C (-85 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | ||
| Life Cycle Stage | Active |