Diode Schottky 60V 30mA Surface Mount MicroMELF
Diode Schottky 60V 30mA Surface Mount MicroMELF
Diode Schottky 60V 30mA Surface Mount MicroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 729921-BAS383-TR
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Current - Average Rectified (Io): 30mA
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 200nA at 60V
Capacitance at Vr, F: 1.6pF at 1V, 1MHz
VISHAY BAS383-TR Small Signal Schottky Diode, Single, 60 V, 30 mA, 1 V, 500 mA, 125 C Product overview: BAS383-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 mA, 1 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 mA, 1 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS383-TR can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 30mA, 60V, MICROMELF; Diode Configuration:Single
DIODE SCHOTT 60V 30MA MICROMELF
Schottky Diodes & Rectifiers 60 Volt 30mA 500mA IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAS383GITR-ND | 729921-BAS383-TR | 280-BAS383-TR | 20M0924 | BAS383-TR | BAS383-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS383-TR | Schottky 60 V 30 mA 1 V Diode and Rectifier | Schottky Rectifier, 30Ma, 60V, Micromelf; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||
| VF | 1 volts | 1 volts | 1 volts | |||
| Package | Tape and Reel | MicroMELF; MELF | Micro MELF | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.0300 amps |