Manufacturer: Vishay
Win Source Part Number: 1022072-BAS382-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 50 Volt 30mA 500mA IFSM Product overview: BAS382-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30mA, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30mA, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS382-TR3 can be used for catalog matching and distributor lookup.
Diode Schottky 50V 30mA Surface Mount MicroMELF
Schottky Diodes & Rectifiers 50 Volt 30mA 500mA IFSM
DIODE SCHOTT 50V 30MA MICROMELF
Schottky Rectifier; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1022072-BAS382-TR3 | 280-BAS382-TR3 | BAS382-TR3-ND | BAS382-TR3 | BAS382-TR3 | 32C8942 |
| Product Name | Diodes, Rectifiers - Single - BAS382-TR3 | Schottky 30mA 500mA Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier; Diode Configuration Vishay |
| Life Cycle Stage | Active | Active | ||||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | Micro MELF | MicroMELF; MELF | ||
| VF | 1 volts | 1 volts | ||||
| Tj | 125 C (257 F) | -65 C (-85 F) | 125 C (257 F) |