Manufacturer: Vishay
Win Source Part Number: 1151394-BAS382-TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Diode Small Signal Schottky 50V 0.03A 2-Pin MicroMELF T/R Product overview: BAS382-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS382-TR can be used for catalog matching and distributor lookup.
Diode Schottky 50V 30mA Surface Mount MicroMELF
Diode Schottky 50V 30mA Surface Mount MicroMELF
Diode Schottky 50V 30mA Surface Mount MicroMELF
Schottky Diodes & Rectifiers 50 Volt 30mA 500mA IFSM
DIODE SCHOTT 50V 30MA MICROMELF
DIODE SCHOTT 50V 30MA MICROMELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1151394-BAS382-TR | 280-BAS382-TR | 112-BAS382-TR-ND | BAS382-TR | BAS382-TR | BAS382-TR |
| Product Name | Diodes, Rectifiers - Single - BAS382-TR | Schottky 50V 0.03A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | Micro MELF | 2-SMD, No Lead | MicroMELF; MELF | ||
| RoHS Compliant | RoHS | |||||
| IO | 0.0300 amps |