SCHOTTKY DIODE MICROMELF-E2 - Tape and Reel Product overview: BAS381-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS381-TR3 can be used for catalog matching and distributor lookup.
Diode Schottky 40V 30mA Surface Mount MicroMELF
Diode Schottky 40V 30mA Surface Mount MicroMELF
Diode Schottky 40V 30mA Surface Mount MicroMELF
Vishay BAS381-TR3 Diode
Vishay BAS381-TR3 Diode
Vishay BAS381-TR3 Diode
Manufacturer: Vishay
Win Source Part Number: 099534-BAS381-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM
SCHOTTKY DIODE, 40V, 0.03A, MICROMELF; Diode Configuration:Single
DIODE SCHOTT 40V 30MA MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAS381-TR3 | BAS381-TR3GITR-ND | 8151204P | 8151204 | 099534-BAS381-TR3 | BAS381-TR3 | 08X4270 | BAS381-TR3 |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAS381-TR3 | Schottky Diodes & Rectifiers | Schottky Diode, 40V, 0.03A, Micromelf; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MicroMELF; MicroMELF | Micromelf | MicroMELF; MELF; MicroMELF | Micro MELF | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 0.0300 amps | |||||||
| Tj | -65 C (-85 F) | 125 C (257 F) | 125 C (257 F) | ? to 150 C (? to 302 F) | ||||
| Rectifier Configuration / Technology | Schottky |