Manufacturer: Vishay
Win Source Part Number: 1022071-BAS381-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 40V
Capacitance @ Vr, F: 1.6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAS381
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Alternative Parts (Cross-Reference): BAS381; BAS381-GS18 ; BAS381-TR3; BAS381-GS08 ;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 30mA Surface Mount MicroMELF
Diode Schottky 40V 30mA Surface Mount MicroMELF
Diode Schottky 40V 30mA Surface Mount MicroMELF
Diode Small Signal Schottky 40V 0.03A Automotive 2-Pin MicroMELF T/R Product overview: BAS381-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 0.03A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 0.03A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS381-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40V General Purp Sw
SCHOTTKY RECTIFIER, 30mA, 40V, MICROMELF; Diode Configuration:Single
DIODE SCHOTT 40V 30MA MICROMELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1022071-BAS381-TR | BAS381-TRGITR-ND | 280-BAS381-TR | BAS381-TR | 32C8939 | BAS381-TR |
| Product Name | Diodes, Rectifiers - Single - BAS381-TR | Single Diodes | Automotive Schottky 40V 0.03A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier, 30Ma, 40V, Micromelf; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | Micro MELF | MicroMELF; MELF | ||
| VF | 1 volts | 1 volts | 1 volts | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||
| RoHS Compliant | RoHS | RoHS |