Vishay Precision Group Single Diodes BAS33-TAP

Description
Diode Standard 30V 200mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Diode Standard 30V 200mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BAS33-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BAS33-TAPTB-ND
Single Diodes 112-BAS33-TAPTB-ND
Diode Standard 30V 200mA Through Hole DO-35 (DO-204AH)

Diode Standard 30V 200mA Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Diodes - 112-BAS33-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BAS33-TAPCT-ND
Single Diodes 112-BAS33-TAPCT-ND
DIODE GEN PURP 30V 200MA DO35

DIODE GEN PURP 30V 200MA DO35

Buy Now Datasheet
Switching Diode, 40V, 200Ma, Do-35, Full Reel; Diode Configuration Vishay - 18M1723 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 40V, 200Ma, Do-35, Full Reel; Diode Configuration Vishay
18M1723
Switching Diode, 40V, 200Ma, Do-35, Full Reel; Diode Configuration Vishay 18M1723
SWITCHING DIODE, 40V, 200mA, DO-35, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; Product Range:-RoHS Compliant: Yes

SWITCHING DIODE, 40V, 200mA, DO-35, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS33-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS33-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BAS33-TAP
DIODE GEN PURP 30V 200MA DO35

DIODE GEN PURP 30V 200MA DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 112-BAS33-TAPTB-ND 18M1723 BAS33-TAP
Product Name Single Diodes Switching Diode, 40V, 200Ma, Do-35, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Diode Applications Switching
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
Life Cycle Stage discontinued
View Details
3 suppliers
Specs
Package Tape and Reel
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details