Diode Schottky 50V 200mA Surface Mount SOD-80 QuadroMELF
Schottky Diodes & Rectifiers 60 Volt 200mA 5.0 Amp IFSM
SCHOTTKY RECTIFIER, 200mA, 50V, SOD-80, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Diode Configuration:Single
DIODE SCHOT 50V 200MA SOD80
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | BAS286-GS18-ND | BAS286-GS18 | 32C8934 | BAS286-GS18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 200Ma, 50V, Sod-80, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 125 C (? to 257 F) | ||
| Package | SOD-80; Quadro MELF (SOD-80) | |||
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |