Diode Schottky 50V 200mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 50V 200mA Surface Mount SOD-80 QuadroMELF
Diode Schottky 50V 200mA Surface Mount SOD-80 QuadroMELF
Manufacturer: Vishay
Win Source Part Number: 1022063-BAS286-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 8pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAS286
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Alternative Parts (Cross-Reference): CDLL0.5A40/TR; BAS86; LL103C;
Introduction Date: May 19, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Vishay BAS286-GS08 Diode
Vishay BAS286-GS08 Diode
Vishay BAS286-GS08 Diode
Schottky Diodes & Rectifiers 60 Volt 200mA 5.0 Amp IFSM Product overview: BAS286-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS286-GS08 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 200mA, 50V, SOD-80; Diode Configuration:Single
DIODE SCHOT 50V 200MA SOD80
Schottky Diodes & Rectifiers 60 Volt 200mA 5.0 Amp IFSM
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-BAS286-GS08TR-ND | 1022063-BAS286-GS08 | 8151197P | 8151197 | 280-BAS286-GS08 | 34C2791 | BAS286-GS08 | BAS286-GS08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS286-GS08 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 200mA Diode and Rectifier | Schottky Rectifier, 200Ma, 50V, Sod-80; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||||
| Life Cycle Stage | Active | Active | ||||||
| Package | QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF | SOD-80; SOD-80 | Sod-80 | Tape and Reel | QuadroMELF; MELF; SOD-80 | SOD-80; Quadro MELF (SOD-80) | ||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |