Vishay Intertechnology, Inc. Electrical Parts - BAS285 BAS285

Description
Manufacturer: Vishay Win Source Part Number: 744708-BAS285 Manufacturer Homepage: www.vishay.com Reference case: SOD-80 Reference Date Code: 10+Rohs Alternative Parts (Cross-Reference): BAS85; BAS285-GS08; BAS285; BAS285-GS18; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 744708-BAS285 Manufacturer Homepage: www.vishay.com Reference case: SOD-80 Reference Date Code: 10+Rohs Alternative Parts (Cross-Reference): BAS85; BAS285-GS08; BAS285; BAS285-GS18; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - BAS285 - 744708-BAS285 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - BAS285
744708-BAS285
Electrical Parts - BAS285 744708-BAS285
Manufacturer: Vishay Win Source Part Number: 744708-BAS285 Manufacturer Homepage: www.vishay.com Reference case: SOD-80 Reference Date Code: 10+Rohs Alternative Parts (Cross-Reference): BAS85; BAS285-GS08; BAS285; BAS285-GS18; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 744708-BAS285
Manufacturer Homepage: www.vishay.com
Reference case: SOD-80
Reference Date Code: 10+Rohs
Alternative Parts (Cross-Reference): BAS85; BAS285-GS08; BAS285; BAS285-GS18;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 744708-BAS285
Product Name Electrical Parts - BAS285
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier diode - BAT854W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
8 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060SCS - 35SGQ060SCS - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO254-3
View Details
Schottky Diodes & Rectifiers - 2548806 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details